Capital Lighting, Inc. FR49477BLI Mini Pendants-Chain 345397

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Weight: 11 Product Name: One Light Mini Pendant UPC: 00640665907223 Category: Mini Pendant Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia, Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Weight: 11 Product Name: One Light Mini Pendant UPC: 00640665907223 Category: Mini Pendant Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia, Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49477BLI Mini Pendants-Chain - 345397 - Capital Lighting, Inc.
Columbus, OH, USA
FR49477BLI Mini Pendants-Chain
345397
FR49477BLI Mini Pendants-Chain 345397
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Weight: 11 Product Name: One Light Mini Pendant UPC: 00640665907223 Category: Mini Pendant Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia, Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black Iron
Weight: 11
Product Name: One Light Mini Pendant
UPC: 00640665907223
Category: Mini Pendant
Glass: Amber Tint Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia,
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345397
Product Name FR49477BLI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details