Capital Lighting, Inc. 1201SN-ES Exterior -Post/Pier Head 345395

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.80 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665120110 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.80 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665120110 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1201SN-ES Exterior -Post/Pier Head - 345395 - Capital Lighting, Inc.
Columbus, OH, USA
1201SN-ES Exterior -Post/Pier Head
345395
1201SN-ES Exterior -Post/Pier Head 345395
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.80 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665120110 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.80
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 640665120110
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345395
Product Name 1201SN-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details