Capital Lighting, Inc. FR49478BLI Large Chandeliers-Glass Shade 345394

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 25 Finish: Black Iron Weight: 128 Product Name: 15 Light Chandelier UPC: 00640665907230 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 25 Finish: Black Iron Weight: 128 Product Name: 15 Light Chandelier UPC: 00640665907230 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49478BLI Large Chandeliers-Glass Shade - 345394 - Capital Lighting, Inc.
Columbus, OH, USA
FR49478BLI Large Chandeliers-Glass Shade
345394
FR49478BLI Large Chandeliers-Glass Shade 345394
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 25 Finish: Black Iron Weight: 128 Product Name: 15 Light Chandelier UPC: 00640665907230 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 25
Finish: Black Iron
Weight: 128
Product Name: 15 Light Chandelier
UPC: 00640665907230
Category: Chandelier
Glass: Amber Tint Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345394
Product Name FR49478BLI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details