Capital Lighting, Inc. 1200SN-ES Exterior -Wall Mount 345390

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665120059 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665120059 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1200SN-ES Exterior -Wall Mount - 345390 - Capital Lighting, Inc.
Columbus, OH, USA
1200SN-ES Exterior -Wall Mount
345390
1200SN-ES Exterior -Wall Mount 345390
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.30 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665120059 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.30
Extension: 9.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665120059
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345390
Product Name 1200SN-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details