Capital Lighting, Inc. 1832BZ-ES Exterior -Wall Mt./Flush 345386

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665183221 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665183221 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1832BZ-ES Exterior -Wall Mt./Flush - 345386 - Capital Lighting, Inc.
Columbus, OH, USA
1832BZ-ES Exterior -Wall Mt./Flush
345386
1832BZ-ES Exterior -Wall Mt./Flush 345386
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665183221 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665183221
Category: Outdoor
Glass: Alabaster
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345386
Product Name 1832BZ-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details