PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665183238
Category: Outdoor
Glass: Alabaster
Shipped Via: Parcel
Top to outlet: 4.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345383 |
| Product Name | 1832BZ-LED Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |