Capital Lighting, Inc. 1832TT-LED Exterior -Wall Mt./Flush 345382

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665183252 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665183252 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1832TT-LED Exterior -Wall Mt./Flush - 345382 - Capital Lighting, Inc.
Columbus, OH, USA
1832TT-LED Exterior -Wall Mt./Flush
345382
1832TT-LED Exterior -Wall Mt./Flush 345382
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665183252 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Titanium
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665183252
Category: Outdoor
Glass: Alabaster
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345382
Product Name 1832TT-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details