Capital Lighting, Inc. 1832TT Exterior -Wall Mt./Flush 345381

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 5.2 Product Name: One Light Outdoor Fixture UPC: 640665183214 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 5.2 Product Name: One Light Outdoor Fixture UPC: 640665183214 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1832TT Exterior -Wall Mt./Flush - 345381 - Capital Lighting, Inc.
Columbus, OH, USA
1832TT Exterior -Wall Mt./Flush
345381
1832TT Exterior -Wall Mt./Flush 345381
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 5.2 Product Name: One Light Outdoor Fixture UPC: 640665183214 Category: Outdoor Glass: Alabaster Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Titanium
Weight: 5.2
Product Name: One Light Outdoor Fixture
UPC: 640665183214
Category: Outdoor
Glass: Alabaster
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345381
Product Name 1832TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details