Capital Lighting, Inc. 1332MO-DS Exterior -Hanging 345375

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133233 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133233 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1332MO-DS Exterior -Hanging - 345375 - Capital Lighting, Inc.
Columbus, OH, USA
1332MO-DS Exterior -Hanging
345375
1332MO-DS Exterior -Hanging 345375
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133233 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mocha
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665133233
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345375
Product Name 1332MO-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details