Capital Lighting, Inc. 1204SN-ES Exterior -Wall Mount 345374

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.80 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665120424 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.80 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665120424 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
1204SN-ES Exterior -Wall Mount - 345374 - Capital Lighting, Inc.
Columbus, OH, USA
1204SN-ES Exterior -Wall Mount
345374
1204SN-ES Exterior -Wall Mount 345374
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.80 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665120424 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.80
Extension: 9.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 640665120424
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345374
Product Name 1204SN-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details