Capital Lighting, Inc. 1332MB-DS Exterior -Hanging 345371

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133226 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133226 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1332MB-DS Exterior -Hanging - 345371 - Capital Lighting, Inc.
Columbus, OH, USA
1332MB-DS Exterior -Hanging
345371
1332MB-DS Exterior -Hanging 345371
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133226 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Museum Black
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665133226
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345371
Product Name 1332MB-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details