PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.75
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Museum Black
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665133240
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.5`` dia
Chain: 60``
Wire: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345370 |
| Product Name | 1332MB-ESDS Exterior -Hanging |
| Application | Residential; Outdoor |