Capital Lighting, Inc. 1335MO-ESDS Exterior -Wall Mount 345367

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Mocha Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133554 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Mocha Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133554 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1335MO-ESDS Exterior -Wall Mount - 345367 - Capital Lighting, Inc.
Columbus, OH, USA
1335MO-ESDS Exterior -Wall Mount
345367
1335MO-ESDS Exterior -Wall Mount 345367
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Mocha Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133554 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Extension: 13.75
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Mocha
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665133554
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345367
Product Name 1335MO-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details