PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.50
Extension: 7.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Museum Black
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665133646
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345363 |
| Product Name | 1336MB-ESDS Exterior -Wall Mount |
| Application | Residential; Outdoor |