Capital Lighting, Inc. 1804OZ-ESDS Exterior -Wall Mount 345357

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665180428 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665180428 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1804OZ-ESDS Exterior -Wall Mount - 345357 - Capital Lighting, Inc.
Columbus, OH, USA
1804OZ-ESDS Exterior -Wall Mount
345357
1804OZ-ESDS Exterior -Wall Mount 345357
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665180428 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665180428
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345357
Product Name 1804OZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details