Capital Lighting, Inc. 1334MO-DS Exterior -Wall Mount 345343

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mocha Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665133431 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mocha Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665133431 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1334MO-DS Exterior -Wall Mount - 345343 - Capital Lighting, Inc.
Columbus, OH, USA
1334MO-DS Exterior -Wall Mount
345343
1334MO-DS Exterior -Wall Mount 345343
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mocha Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665133431 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Mocha
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665133431
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345343
Product Name 1334MO-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details