Capital Lighting, Inc. 1335MB-DS Exterior -Wall Mount 345342

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133523 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133523 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1335MB-DS Exterior -Wall Mount - 345342 - Capital Lighting, Inc.
Columbus, OH, USA
1335MB-DS Exterior -Wall Mount
345342
1335MB-DS Exterior -Wall Mount 345342
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665133523 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Extension: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Museum Black
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665133523
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345342
Product Name 1335MB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details