Capital Lighting, Inc. 1334MO-LED Exterior -Wall Mount 345340

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Mocha Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665133479 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Mocha Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665133479 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1334MO-LED Exterior -Wall Mount - 345340 - Capital Lighting, Inc.
Columbus, OH, USA
1334MO-LED Exterior -Wall Mount
345340
1334MO-LED Exterior -Wall Mount 345340
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Mocha Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665133479 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.75
Extension: 10
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Mocha
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665133479
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345340
Product Name 1334MO-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details