Capital Lighting, Inc. 1485MB Exterior -Wall Mount 345337

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.75 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Museum Black Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665148503 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.75 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Museum Black Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665148503 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1485MB Exterior -Wall Mount - 345337 - Capital Lighting, Inc.
Columbus, OH, USA
1485MB Exterior -Wall Mount
345337
1485MB Exterior -Wall Mount 345337
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.75 Extension: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Museum Black Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665148503 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.75
Extension: 7.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Museum Black
Weight: 13
Product Name: Three Light Outdoor Fixture
UPC: 640665148503
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345337
Product Name 1485MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details