Capital Lighting, Inc. 1600MB-ES Exterior -Wall Mount 345336

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665160031 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665160031 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
1600MB-ES Exterior -Wall Mount - 345336 - Capital Lighting, Inc.
Columbus, OH, USA
1600MB-ES Exterior -Wall Mount
345336
1600MB-ES Exterior -Wall Mount 345336
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Museum Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665160031 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.50
Extension: 9.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Museum Black
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665160031
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345336
Product Name 1600MB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details