Capital Lighting, Inc. 1672BK-EST Exterior -Hanging 345335

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665167252 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665167252 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1672BK-EST Exterior -Hanging - 345335 - Capital Lighting, Inc.
Columbus, OH, USA
1672BK-EST Exterior -Hanging
345335
1672BK-EST Exterior -Hanging 345335
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665167252 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Black
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665167252
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345335
Product Name 1672BK-EST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details