Capital Lighting, Inc. 1672BK-ES Exterior -Hanging 345332

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665167207 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665167207 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1672BK-ES Exterior -Hanging - 345332 - Capital Lighting, Inc.
Columbus, OH, USA
1672BK-ES Exterior -Hanging
345332
1672BK-ES Exterior -Hanging 345332
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665167207 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Black
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665167207
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345332
Product Name 1672BK-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details