Capital Lighting, Inc. 1602MB-EST Exterior -Hanging 345331

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 20 Product Name: One Light Outdoor Fixture UPC: 640665160239 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 20 Product Name: One Light Outdoor Fixture UPC: 640665160239 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1602MB-EST Exterior -Hanging - 345331 - Capital Lighting, Inc.
Columbus, OH, USA
1602MB-EST Exterior -Hanging
345331
1602MB-EST Exterior -Hanging 345331
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 20 Product Name: One Light Outdoor Fixture UPC: 640665160239 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 27.50
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Museum Black
Weight: 20
Product Name: One Light Outdoor Fixture
UPC: 640665160239
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345331
Product Name 1602MB-EST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details