Capital Lighting, Inc. 1646SW Exterior -Wall Mt./Flush 345330

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin White Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665164664 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin White Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665164664 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1646SW Exterior -Wall Mt./Flush - 345330 - Capital Lighting, Inc.
Columbus, OH, USA
1646SW Exterior -Wall Mt./Flush
345330
1646SW Exterior -Wall Mt./Flush 345330
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin White Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665164664 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin White
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665164664
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345330
Product Name 1646SW Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details