Capital Lighting, Inc. 1804BK-LED Exterior -Wall Mount 345325

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980431 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980431 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1804BK-LED Exterior -Wall Mount - 345325 - Capital Lighting, Inc.
Columbus, OH, USA
1804BK-LED Exterior -Wall Mount
345325
1804BK-LED Exterior -Wall Mount 345325
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980431 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665980431
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345325
Product Name 1804BK-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details