Capital Lighting, Inc. 1804BK-ES Exterior -Wall Mount 345320

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980417 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980417 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1804BK-ES Exterior -Wall Mount - 345320 - Capital Lighting, Inc.
Columbus, OH, USA
1804BK-ES Exterior -Wall Mount
345320
1804BK-ES Exterior -Wall Mount 345320
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665980417 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665980417
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345320
Product Name 1804BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details