Capital Lighting, Inc. 1751VZ Exterior -Post/Pier Head 345319

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.30 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 8.36 Product Name: Four Light Outdoor Fixture UPC: 640665175103 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.30 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 8.36 Product Name: Four Light Outdoor Fixture UPC: 640665175103 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1751VZ Exterior -Post/Pier Head - 345319 - Capital Lighting, Inc.
Columbus, OH, USA
1751VZ Exterior -Post/Pier Head
345319
1751VZ Exterior -Post/Pier Head 345319
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.30 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 8.36 Product Name: Four Light Outdoor Fixture UPC: 640665175103 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.30
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Victorian Bronze
Weight: 8.36
Product Name: Four Light Outdoor Fixture
UPC: 640665175103
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345319
Product Name 1751VZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details