Capital Lighting, Inc. 1752VZ Exterior -Hanging 345317

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.30 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 9.24 Product Name: Four Light Outdoor Fixture UPC: 640665175202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 5.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.30 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 9.24 Product Name: Four Light Outdoor Fixture UPC: 640665175202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 5.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1752VZ Exterior -Hanging - 345317 - Capital Lighting, Inc.
Columbus, OH, USA
1752VZ Exterior -Hanging
345317
1752VZ Exterior -Hanging 345317
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.30 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 9.24 Product Name: Four Light Outdoor Fixture UPC: 640665175202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 5.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.30
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Victorian Bronze
Weight: 9.24
Product Name: Four Light Outdoor Fixture
UPC: 640665175202
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345317
Product Name 1752VZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details