Capital Lighting, Inc. 1754VZ Exterior -Wall Mount 345314

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 9.9 Product Name: Four Light Outdoor Fixture UPC: 640665175400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 9.9 Product Name: Four Light Outdoor Fixture UPC: 640665175400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
1754VZ Exterior -Wall Mount - 345314 - Capital Lighting, Inc.
Columbus, OH, USA
1754VZ Exterior -Wall Mount
345314
1754VZ Exterior -Wall Mount 345314
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 9.9 Product Name: Four Light Outdoor Fixture UPC: 640665175400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Victorian Bronze
Weight: 9.9
Product Name: Four Light Outdoor Fixture
UPC: 640665175400
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345314
Product Name 1754VZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details