Capital Lighting, Inc. 1800BK Exterior -Wall Mount 345312

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2.76 Product Name: One Light Outdoor Fixture UPC: 640665180077 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2.76 Product Name: One Light Outdoor Fixture UPC: 640665180077 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
1800BK Exterior -Wall Mount - 345312 - Capital Lighting, Inc.
Columbus, OH, USA
1800BK Exterior -Wall Mount
345312
1800BK Exterior -Wall Mount 345312
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2.76 Product Name: One Light Outdoor Fixture UPC: 640665180077 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 2.76
Product Name: One Light Outdoor Fixture
UPC: 640665180077
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345312
Product Name 1800BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details