Capital Lighting, Inc. 1766SW-LED Exterior -Wall Mt./Flush 345311

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Satin White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665976601 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Satin White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665976601 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1766SW-LED Exterior -Wall Mt./Flush - 345311 - Capital Lighting, Inc.
Columbus, OH, USA
1766SW-LED Exterior -Wall Mt./Flush
345311
1766SW-LED Exterior -Wall Mt./Flush 345311
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Satin White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665976601 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 6.75
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Satin White
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665976601
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345311
Product Name 1766SW-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details