Capital Lighting, Inc. 1766TT-LED Exterior -Wall Mt./Flush 345310

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Titanium Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665976618 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Titanium Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665976618 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1766TT-LED Exterior -Wall Mt./Flush - 345310 - Capital Lighting, Inc.
Columbus, OH, USA
1766TT-LED Exterior -Wall Mt./Flush
345310
1766TT-LED Exterior -Wall Mt./Flush 345310
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Titanium Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665976618 Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 6.75
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Titanium
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665976618
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345310
Product Name 1766TT-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details