Capital Lighting, Inc. 1801BK Exterior -Post/Pier Head 345306

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.48 Product Name: One Light Outdoor Fixture UPC: 640665180138 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.48 Product Name: One Light Outdoor Fixture UPC: 640665180138 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1801BK Exterior -Post/Pier Head - 345306 - Capital Lighting, Inc.
Columbus, OH, USA
1801BK Exterior -Post/Pier Head
345306
1801BK Exterior -Post/Pier Head 345306
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.48 Product Name: One Light Outdoor Fixture UPC: 640665180138 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 9.48
Product Name: One Light Outdoor Fixture
UPC: 640665180138
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345306
Product Name 1801BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details