Capital Lighting, Inc. 1802BK-DS Exterior -Hanging 345300

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665980202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 4.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665980202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 4.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1802BK-DS Exterior -Hanging - 345300 - Capital Lighting, Inc.
Columbus, OH, USA
1802BK-DS Exterior -Hanging
345300
1802BK-DS Exterior -Hanging 345300
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665980202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Canopy: 4.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665980202
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Canopy: 4.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345300
Product Name 1802BK-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details