Capital Lighting, Inc. LK100W-ORB Fans-Light Kits 345218

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Light Kit UPC: 98612362296 Category: Damp and Wet Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Light Kit UPC: 98612362296 Category: Damp and Wet Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK100W-ORB Fans-Light Kits - 345218 - Capital Lighting, Inc.
Columbus, OH, USA
LK100W-ORB Fans-Light Kits
345218
LK100W-ORB Fans-Light Kits 345218
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Light Kit UPC: 98612362296 Category: Damp and Wet Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 4.88
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Light Kit
UPC: 98612362296
Category: Damp and Wet Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345218
Product Name LK100W-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details