Capital Lighting, Inc. LK100W-AW Fans-Light Kits 345215

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Two Light Light Kit UPC: 98612362340 Category: Damp and Wet Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Two Light Light Kit UPC: 98612362340 Category: Damp and Wet Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK100W-AW Fans-Light Kits - 345215 - Capital Lighting, Inc.
Columbus, OH, USA
LK100W-AW Fans-Light Kits
345215
LK100W-AW Fans-Light Kits 345215
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Two Light Light Kit UPC: 98612362340 Category: Damp and Wet Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 4.88
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Appliance White
Product Name: Two Light Light Kit
UPC: 98612362340
Category: Damp and Wet Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345215
Product Name LK100W-AW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details