Capital Lighting, Inc. LK101SESW-ORB Fans-Light Kits 345209

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Energy Save Wet Loc Schoolhous UPC: 98612580478
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Energy Save Wet Loc Schoolhous UPC: 98612580478

Suppliers

Company
Product
Description
Supplier Links
LK101SESW-ORB Fans-Light Kits - 345209 - Capital Lighting, Inc.
Columbus, OH, USA
LK101SESW-ORB Fans-Light Kits
345209
LK101SESW-ORB Fans-Light Kits 345209
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: Energy Save Wet Loc Schoolhous UPC: 98612580478

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: Energy Save Wet Loc Schoolhous
UPC: 98612580478

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345209
Product Name LK101SESW-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details