Capital Lighting, Inc. LK105ESW-CS Fans-Light Kits 345207

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Cobblestone Product Name: Wet Location CsEnergy Star UPC: 98612140283 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Cobblestone Product Name: Wet Location CsEnergy Star UPC: 98612140283 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK105ESW-CS Fans-Light Kits - 345207 - Capital Lighting, Inc.
Columbus, OH, USA
LK105ESW-CS Fans-Light Kits
345207
LK105ESW-CS Fans-Light Kits 345207
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Cobblestone Product Name: Wet Location CsEnergy Star UPC: 98612140283 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Cobblestone
Product Name: Wet Location CsEnergy Star
UPC: 98612140283
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345207
Product Name LK105ESW-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details