Capital Lighting, Inc. LK109ESAW-ORB Fans-Light Kits 345203

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 5.88 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: Wet Location Orb UPC: 98612140597 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 5.88 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: Wet Location Orb UPC: 98612140597 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK109ESAW-ORB Fans-Light Kits - 345203 - Capital Lighting, Inc.
Columbus, OH, USA
LK109ESAW-ORB Fans-Light Kits
345203
LK109ESAW-ORB Fans-Light Kits 345203
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 5.88 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: Wet Location Orb UPC: 98612140597 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 5.88
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Oil Rubbed Bronze
Product Name: Wet Location Orb
UPC: 98612140597
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345203
Product Name LK109ESAW-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details