Capital Lighting, Inc. 2030CL-ES Exterior -Wall Mount 345198

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Charcoal Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665203035 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Charcoal Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665203035 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2030CL-ES Exterior -Wall Mount - 345198 - Capital Lighting, Inc.
Columbus, OH, USA
2030CL-ES Exterior -Wall Mount
345198
2030CL-ES Exterior -Wall Mount 345198
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Charcoal Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665203035 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 6.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Charcoal
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665203035
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345198
Product Name 2030CL-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details