Capital Lighting, Inc. 2026TT Exterior -Wall Mt./Flush 345191

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 7.6 Product Name: One Light Outdoor Fixture UPC: 640665202618 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 7.6 Product Name: One Light Outdoor Fixture UPC: 640665202618 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2026TT Exterior -Wall Mt./Flush - 345191 - Capital Lighting, Inc.
Columbus, OH, USA
2026TT Exterior -Wall Mt./Flush
345191
2026TT Exterior -Wall Mt./Flush 345191
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Weight: 7.6 Product Name: One Light Outdoor Fixture UPC: 640665202618 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Titanium
Weight: 7.6
Product Name: One Light Outdoor Fixture
UPC: 640665202618
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345191
Product Name 2026TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details