Capital Lighting, Inc. 3217AN Mini Pendants-Chain 345188

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7.68 Product Name: One Light Mini-Pendant UPC: 640665321708 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7.68 Product Name: One Light Mini-Pendant UPC: 640665321708 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3217AN Mini Pendants-Chain - 345188 - Capital Lighting, Inc.
Columbus, OH, USA
3217AN Mini Pendants-Chain
345188
3217AN Mini Pendants-Chain 345188
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7.68 Product Name: One Light Mini-Pendant UPC: 640665321708 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 7.68
Product Name: One Light Mini-Pendant
UPC: 640665321708
Category: Mini-Pendant
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345188
Product Name 3217AN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details