Capital Lighting, Inc. 3117AN Mini Pendants-Rod 345186

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 2 Product Name: One Light Mini-Pendant UPC: 640665311709 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 2 Product Name: One Light Mini-Pendant UPC: 640665311709 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3117AN Mini Pendants-Rod - 345186 - Capital Lighting, Inc.
Columbus, OH, USA
3117AN Mini Pendants-Rod
345186
3117AN Mini Pendants-Rod 345186
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 2 Product Name: One Light Mini-Pendant UPC: 640665311709 Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 2
Product Name: One Light Mini-Pendant
UPC: 640665311709
Category: Mini-Pendant
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.75`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345186
Product Name 3117AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details