Capital Lighting, Inc. 2171SN-LED Exterior -Post/Pier Head 345178

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217131 Category: Outdoor Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217131 Category: Outdoor Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
2171SN-LED Exterior -Post/Pier Head - 345178 - Capital Lighting, Inc.
Columbus, OH, USA
2171SN-LED Exterior -Post/Pier Head
345178
2171SN-LED Exterior -Post/Pier Head 345178
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217131 Category: Outdoor Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Sienna
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665217131
Category: Outdoor
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345178
Product Name 2171SN-LED Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details