Capital Lighting, Inc. 2081SB Exterior -Post/Pier Head 345173

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 7.92 Product Name: One Light Outdoor Fixture UPC: 640665208108 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 7.92 Product Name: One Light Outdoor Fixture UPC: 640665208108 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
2081SB Exterior -Post/Pier Head - 345173 - Capital Lighting, Inc.
Columbus, OH, USA
2081SB Exterior -Post/Pier Head
345173
2081SB Exterior -Post/Pier Head 345173
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 7.92 Product Name: One Light Outdoor Fixture UPC: 640665208108 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Spanish Bronze
Weight: 7.92
Product Name: One Light Outdoor Fixture
UPC: 640665208108
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345173
Product Name 2081SB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details