Capital Lighting, Inc. 2290SN-ES Exterior -Wall Mount 345167

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665229028 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665229028 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2290SN-ES Exterior -Wall Mount - 345167 - Capital Lighting, Inc.
Columbus, OH, USA
2290SN-ES Exterior -Wall Mount
345167
2290SN-ES Exterior -Wall Mount 345167
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665229028 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665229028
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345167
Product Name 2290SN-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details