Capital Lighting, Inc. 2292SN-LED Exterior -Hanging 345162

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665229240 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665229240 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2292SN-LED Exterior -Hanging - 345162 - Capital Lighting, Inc.
Columbus, OH, USA
2292SN-LED Exterior -Hanging
345162
2292SN-LED Exterior -Hanging 345162
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665229240 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Sienna
Weight: 16
Product Name: One Light Outdoor Fixture
UPC: 640665229240
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345162
Product Name 2292SN-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details