Capital Lighting, Inc. 2292SN-ES Exterior -Hanging 345161

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665229226 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665229226 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2292SN-ES Exterior -Hanging - 345161 - Capital Lighting, Inc.
Columbus, OH, USA
2292SN-ES Exterior -Hanging
345161
2292SN-ES Exterior -Hanging 345161
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 16 Product Name: One Light Outdoor Fixture UPC: 640665229226 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.75
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 16
Product Name: One Light Outdoor Fixture
UPC: 640665229226
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345161
Product Name 2292SN-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details