Capital Lighting, Inc. 3000OZ Foyer/Hall Lanterns-Glass w/Frame 345157

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.4 Product Name: Four Light Foyer Fixture UPC: 640665300017 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.4 Product Name: Four Light Foyer Fixture UPC: 640665300017 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3000OZ Foyer/Hall Lanterns-Glass w/Frame - 345157 - Capital Lighting, Inc.
Columbus, OH, USA
3000OZ Foyer/Hall Lanterns-Glass w/Frame
345157
3000OZ Foyer/Hall Lanterns-Glass w/Frame 345157
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.4 Product Name: Four Light Foyer Fixture UPC: 640665300017 Category: Foyer Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 17.4
Product Name: Four Light Foyer Fixture
UPC: 640665300017
Category: Foyer
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345157
Product Name 3000OZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details