Capital Lighting, Inc. 3004OZ Mid. Chandeliers-Candle 345150

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 28.6 Product Name: Six Light Chandelier UPC: 640665300413 Category: Chandelier Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 28.6 Product Name: Six Light Chandelier UPC: 640665300413 Category: Chandelier Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3004OZ Mid. Chandeliers-Candle - 345150 - Capital Lighting, Inc.
Columbus, OH, USA
3004OZ Mid. Chandeliers-Candle
345150
3004OZ Mid. Chandeliers-Candle 345150
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 28.6 Product Name: Six Light Chandelier UPC: 640665300413 Category: Chandelier Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 28.6
Product Name: Six Light Chandelier
UPC: 640665300413
Category: Chandelier
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345150
Product Name 3004OZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details